M235-0-0-71-0 -- PANEL METER; 24 TO 250 VAC/9 TO 30 VDC;4 VA @ 85 TO 250 VAC/3 VA @ 9 TO 32 VDC
Simpson Electric Company
Panel Meter; 24 to 250 VAC/9 to 30 VDC;4 VA @ 85 to 250 VAC/3 VA @ 9 to 32 VDC
M235-0-0-71-0
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Suppliers
Panel Meter; 24 to 250 VAC/9 to 30 VDC;4 VA @ 85 to 250 VAC/3 VA @ 9 to 32 VDC
70209740
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
- M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
- 85-250 VAC Power Supply Standard; 9-32 VDC Optional
- Optional Negative Image, Bright Red Backlighting
- Shallow, 2.36" (60 mm) Behind-Panel Depth
- Standard Screw Terminals for Easy Installation
- 0.5" (12.7 mm) High LCD Display
- Optional 12 VDC or 24 VDC Excitation Output
- Additional Ranges and Options Available; Contact Allied
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
70209740 |
|
Product Name
|
Panel Meter; 24 to 250 VAC/9 to 30 VDC;4 VA @ 85 to 250 VAC/3 VA @ 9 to 32 VDC |
|
Display Type
|
Numeric
|
|
Character Size
|
0.37 (9.4mm) to 0.56 (14.2mm)
|
|
Number Digits
|
4.5
|
|
Display Technology
|
LCD
|
|
Voltage Range
|
85 to 250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Adjustable Display; Alarms; Set Points
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details
PCE Instruments / PCE Americas Inc.
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Number Digits
7.0
Input Type
Frequency; Frequency
Width
45 mm (1.77 inch)
View Details