SIMPSON ELECTRIC COMPANY
M235-0-0-34-0 -- METER, DIGITAL PANEL; 3-1/2 DIGIT INDICATOR METER TYPE; 85 TO 250 VAC; 100 MV
Simpson Electric Company
Meter, Digital Panel; 3-1/2 Digit Indicator Meter Type; 85 to 250 VAC; 100 mV
M235-0-0-34-0
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Suppliers
Meter, Digital Panel; 3-1/2 Digit Indicator Meter Type; 85 to 250 VAC; 100 mV
70209730
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
- M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
- 85-250 VAC Power Supply Standard; 9-32 VDC Optional
- Optional Negative Image, Bright Red Backlighting
- Shallow, 2.36" (60 mm) Behind-Panel Depth
- Standard Screw Terminals for Easy Installation
- 0.5" (12.7 mm) High LCD Display
- Optional 12 VDC or 24 VDC Excitation Output
- Additional Ranges and Options Available; Contact Allied
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Voltmeters |
|
Product Number
|
70209730 |
|
Product Name
|
Meter, Digital Panel; 3-1/2 Digit Indicator Meter Type; 85 to 250 VAC; 100 mV |
|
Measurement Type
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Form Factor
Bench top
Measurement Type
DC
View Details
Sames North American Corporation
Form Factor
Probe
Measurement Type
DC
DC Voltage
? to 100000 volts
View Details
Form Factor
Rack mount
Measurement Type
AC
AC Voltage
57.7 to 480 volts
View Details