M135-0-2-14-0 -- METER, PANEL, MINI, DIGITAL,LCD, NON BACKLIGHT, 200DVC
Simpson Electric CompanyMeter, Panel, Mini, Digital,LCD, Non Backlight, 200DVCM135-0-2-14-0
Description
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits
+5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional
Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply)
Less Than 0.5" (12.7 mm) Behind-Panel Depth
0.5" (12.7 mm) High LCD Display
Additional Ranges and Options Available; Contact Allied
Allied Electronics, Inc.
Done
Description
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits
+5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional
Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply)
Less Than 0.5" (12.7 mm) Behind-Panel Depth
0.5" (12.7 mm) High LCD Display
Additional Ranges and Options Available; Contact Allied
Meter, Panel, Mini, Digital,LCD, Non Backlight, 200DVC
70209603
Meter, Panel, Mini, Digital,LCD, Non Backlight, 200DVC
70209603
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits
+5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional
Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply)
Less Than 0.5" (12.7 mm) Behind-Panel Depth
0.5" (12.7 mm) High LCD Display
Additional Ranges and Options Available; Contact Allied
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits
+5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional
Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply)
Less Than 0.5" (12.7 mm) Behind-Panel Depth
0.5" (12.7 mm) High LCD Display
Additional Ranges and Options Available; Contact Allied
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Digital Panel Meters
Product Number
70209603
Product Name
Meter, Panel, Mini, Digital,LCD, Non Backlight, 200DVC