Simpson Electric Company Temperature Panel Meters (NEMA 4X) Hawk 3

Description
The Hawk 3 is easily programmed from the front panel and is a 1/8 DIN cutout. Freatures include: a choice between 3-1/2 or 4-1/2 digits, power supply ranges 120ACV, 85-250ACV and 9-36DCV, analog or digital output signals, up to 4 5 amp relays, and excitation scaling and display point selections. All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4 digit red LED with five brightness display levels Activated set point indicators on display Peak/Valley and password lockout NEMA 4X rated front panel 4-20mA or 0-10 VDC analog retransmission optional 1/8 DIN shallow depth case (only 3.24" behind panel)
Datasheet
Description
The Hawk 3 is easily programmed from the front panel and is a 1/8 DIN cutout. Freatures include: a choice between 3-1/2 or 4-1/2 digits, power supply ranges 120ACV, 85-250ACV and 9-36DCV, analog or digital output signals, up to 4 5 amp relays, and excitation scaling and display point selections. All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4 digit red LED with five brightness display levels Activated set point indicators on display Peak/Valley and password lockout NEMA 4X rated front panel 4-20mA or 0-10 VDC analog retransmission optional 1/8 DIN shallow depth case (only 3.24" behind panel)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Panel Meters (NEMA 4X) - Hawk 3 - Simpson Electric Company
Elgin, IL, USA
Temperature Panel Meters (NEMA 4X)
Hawk 3
Temperature Panel Meters (NEMA 4X) Hawk 3
The Hawk 3 is easily programmed from the front panel and is a 1/8 DIN cutout. Freatures include: a choice between 3-1/2 or 4-1/2 digits, power supply ranges 120ACV, 85-250ACV and 9-36DCV, analog or digital output signals, up to 4 5 amp relays, and excitation scaling and display point selections. All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4 digit red LED with five brightness display levels Activated set point indicators on display Peak/Valley and password lockout NEMA 4X rated front panel 4-20mA or 0-10 VDC analog retransmission optional 1/8 DIN shallow depth case (only 3.24" behind panel)

The Hawk 3 is easily programmed from the front panel and is a 1/8 DIN cutout. Freatures include: a choice between 3-1/2 or 4-1/2 digits, power supply ranges 120ACV, 85-250ACV and 9-36DCV, analog or digital output signals, up to 4 5 amp relays, and excitation scaling and display point selections.

  • All parameters set from easy to understand front panel access
  • Optional one, two or four 5 amp relays
  • 7 segment 4 digit red LED with five brightness display levels
  • Activated set point indicators on display
  • Peak/Valley and password lockout
  • NEMA 4X rated front panel
  • 4-20mA or 0-10 VDC analog retransmission optional
  • 1/8 DIN shallow depth case (only 3.24" behind panel)
Supplier's Site Datasheet
Advanced Digital Panel Meters (NEMA 4X) - Hawk 3 - Simpson Electric Company
Elgin, IL, USA
Advanced Digital Panel Meters (NEMA 4X)
Hawk 3
Advanced Digital Panel Meters (NEMA 4X) Hawk 3
The Hawk 3 is easily programmed from the front panel and is a 1/8 DIN cutout. Freatures include: a choice between 3-1/2 or 4-1/2 digits, power supply ranges 120ACV, 85-250ACV and 9-36DCV, analog or digital output signals, up to 4 5 amp relays, and excitation scaling and display point selections. All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels Activated set point indicators on display Easy to understand programming menu 16 point scaling linearization Screw terminals for easy installation 1/8 DIN shallow depth case (only 3.24" behind panel) Peak/Valley and password lockout NEMA 4X rated front panel

The Hawk 3 is easily programmed from the front panel and is a 1/8 DIN cutout. Freatures include: a choice between 3-1/2 or 4-1/2 digits, power supply ranges 120ACV, 85-250ACV and 9-36DCV, analog or digital output signals, up to 4 5 amp relays, and excitation scaling and display point selections.

  • All parameters set from easy to understand front panel access
  • Optional one, two or four 5 amp relays
  • 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels
  • Activated set point indicators on display
  • Easy to understand programming menu
  • 16 point scaling linearization
  • Screw terminals for easy installation
  • 1/8 DIN shallow depth case (only 3.24" behind panel)
  • Peak/Valley and password lockout
  • NEMA 4X rated front panel
Supplier's Site Datasheet

Technical Specifications

  Simpson Electric Company Simpson Electric Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number Hawk 3 Hawk 3
Product Name Temperature Panel Meters (NEMA 4X) Advanced Digital Panel Meters (NEMA 4X)
Display Type Numeric Numeric
Number Digits 5.0 5.0
Display Colors Red Red
Unlock Full Specs
to access all available technical data

Similar Products

1/1-ch 200kHz Module Front Panel LAN-XI - UA-2117--011- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2313891 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Resistance, Voltage, Potentiometer Signal, Temperature, Current
Width 92 mm (3.62 inch)
View Details