Simpson Electric Company Panel Meter, Digital; 120/208 V; 5 A; Three Phase Digital Meter; 60 to 50000 V G200-1-1-1-0

Description
One Meter to Measure All Your Values 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel Easy Installation — Software Detection/Correction of Wiring Errors Wide Backlit LCD Display for Easy Viewing Easy and Safe to Use — Four Keys Select All Parameters Optional 230 VAC Power on Request Optional Modibus Communications, on Request
Description
One Meter to Measure All Your Values 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel Easy Installation — Software Detection/Correction of Wiring Errors Wide Backlit LCD Display for Easy Viewing Easy and Safe to Use — Four Keys Select All Parameters Optional 230 VAC Power on Request Optional Modibus Communications, on Request

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Digital; 120/208 V; 5 A; Three Phase Digital Meter; 60 to 50000 V - 70209615 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Digital; 120/208 V; 5 A; Three Phase Digital Meter; 60 to 50000 V
70209615
Panel Meter, Digital; 120/208 V; 5 A; Three Phase Digital Meter; 60 to 50000 V 70209615
One Meter to Measure All Your Values 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel Easy Installation — Software Detection/Correction of Wiring Errors Wide Backlit LCD Display for Easy Viewing Easy and Safe to Use — Four Keys Select All Parameters Optional 230 VAC Power on Request Optional Modibus Communications, on Request

  • One Meter to Measure All Your Values
  • 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel
  • Easy Installation — Software Detection/Correction of Wiring Errors
  • Wide Backlit LCD Display for Easy Viewing
  • Easy and Safe to Use — Four Keys Select All Parameters
  • Optional 230 VAC Power on Request
  • Optional Modibus Communications, on Request
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209615
Product Name Panel Meter, Digital; 120/208 V; 5 A; Three Phase Digital Meter; 60 to 50000 V
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

2/2-ch Front Panel LAN-XI Headphone Test - UA-2118--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type 200V condensor microphones
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 8158337 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details