Simpson Electric Company Panel Meter, Digital; 120V, 3-1/2 digitred LED, 4-20 DCmA Process F35-1-71-2

Description
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied
Description
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Panel Meter, Digital; 120V, 3-1/2 digitred LED, 4-20 DCmA Process
70209606
Panel Meter, Digital; 120V, 3-1/2 digitred LED, 4-20 DCmA Process 70209606
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied

  • F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
  • DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
  • 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
  • Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
  • Screw Terminals Standard for Easy Installation
  • Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
  • Direct 5 AAC Input for Use with Donut Current Transformers
  • Broad Range Scaling and Adjustable Zero Offset for Process Inputs
  • Optional 12 VDC or 24 VDC Excitation Output
  • Additional Ranges and Options Available: Contact Allied
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209606
Product Name Panel Meter, Digital; 120V, 3-1/2 digitred LED, 4-20 DCmA Process
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Display Technology LED
Current Range 0.0040 to 0.0200 amps
Input Type DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers