Simpson Electric Company SPSN Digital Panel Meters F35-1-46-0

Description
Panel Meter, Digital, 5AAC, 3.5
Description
Panel Meter, Digital, 5AAC, 3.5

Suppliers

Company
Product
Description
Supplier Links
SPSN Digital Panel Meters - F35-1-46-0 - Galco Industrial Electronics
Madison Heights, MI, United States
SPSN Digital Panel Meters
F35-1-46-0
SPSN Digital Panel Meters F35-1-46-0
Panel Meter, Digital, 5AAC, 3.5

Panel Meter, Digital, 5AAC, 3.5

Supplier's Site
Meter, Digital Panel; 7-Segment, Red LED; 3.62 in. x 1.77 in. (Panel Cutout) - 70209633 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Digital Panel; 7-Segment, Red LED; 3.62 in. x 1.77 in. (Panel Cutout)
70209633
Meter, Digital Panel; 7-Segment, Red LED; 3.62 in. x 1.77 in. (Panel Cutout) 70209633
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied

  • F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
  • DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
  • 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
  • Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
  • Screw Terminals Standard for Easy Installation
  • Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
  • Direct 5 AAC Input for Use with Donut Current Transformers
  • Broad Range Scaling and Adjustable Zero Offset for Process Inputs
  • Optional 12 VDC or 24 VDC Excitation Output
  • Additional Ranges and Options Available: Contact Allied
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number F35-1-46-0 70209633
Product Name SPSN Digital Panel Meters Meter, Digital Panel; 7-Segment, Red LED; 3.62 in. x 1.77 in. (Panel Cutout)
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.0
Display Technology LED
Current Range 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details