Simpson Electric Company SPSN Digital Panel Meters F35-1-14-0

Description
PANEL METER, DIGITAL, 200VDC, 120VAC
Description
PANEL METER, DIGITAL, 200VDC, 120VAC

Suppliers

Company
Product
Description
Supplier Links
SPSN Digital Panel Meters - F35-1-14-0 - Galco Industrial Electronics
Madison Heights, MI, United States
SPSN Digital Panel Meters
F35-1-14-0
SPSN Digital Panel Meters F35-1-14-0
PANEL METER, DIGITAL, 200VDC, 120VAC

PANEL METER, DIGITAL, 200VDC, 120VAC

Supplier's Site
Panel Meter, Digital; 200 VDC; 250 V (Max.); 10 Megohms; 100 mV; 0.56 in.; 3 VA - 70209573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Digital; 200 VDC; 250 V (Max.); 10 Megohms; 100 mV; 0.56 in.; 3 VA
70209573
Panel Meter, Digital; 200 VDC; 250 V (Max.); 10 Megohms; 100 mV; 0.56 in.; 3 VA 70209573
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied

  • F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
  • DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
  • 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
  • Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
  • Screw Terminals Standard for Easy Installation
  • Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
  • Direct 5 AAC Input for Use with Donut Current Transformers
  • Broad Range Scaling and Adjustable Zero Offset for Process Inputs
  • Optional 12 VDC or 24 VDC Excitation Output
  • Additional Ranges and Options Available: Contact Allied
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number F35-1-14-0 70209573
Product Name SPSN Digital Panel Meters Panel Meter, Digital; 200 VDC; 250 V (Max.); 10 Megohms; 100 mV; 0.56 in.; 3 VA
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Voltage Range 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details