Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
SIMPSON ELECTRIC COMPANY
F35-1-11-0 -- SPSN DIGITAL PANEL METERS
Simpson Electric Company
SPSN Digital Panel Meters
F35-1-11-0
Description
PANEL METER, DIGITAL, 200mVDC, 120V
Galco Industrial Electronics
Done
Description
PANEL METER, DIGITAL, 200mVDC, 120V
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SPSN Digital Panel Meters
F35-1-11-0
SPSN Digital Panel Meters
F35-1-11-0
PANEL METER, DIGITAL, 200mVDC, 120V
PANEL METER, DIGITAL, 200mVDC, 120V
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Digital Panel Meters
Product Number
F35-1-11-0
Product Name
SPSN Digital Panel Meters
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
6/6-ch Monitor Front Panel LAN-XI
UA-2113--060-
Specs
Outputs
Voltage (+/- 10V)
Analog Input Channels
6
Input Type
Standardized voltage (+/- 10V)
View Details
BinMaster, Inc.
Dual-line 6-digit Process Meter
DPM-500
Specs
Outputs
Analog
Display Type
Alphanumeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Altech Corp.
Meters
VAF36-DEMO
View Details
2
suppliers
PCE Instruments / PCE Americas Inc.
Panel Meters
PCE-DPD-U
Specs
Voltage Range
18 to 265 volts
Operating Temperature
32 to 131 F (0.0 to 55 C)
View Details