Simpson Electric Company Digital Power Meters Amik Series

Description
The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage, AC Current, Frequency, Active, Reactive, Apparent Power, Import Export Energy and many more. All meters are 1/4 DIN (96 x 96mm) and have 3 lines 0.56" RED LED display. To provide more value to this series, Simpson offers: Easy ordering matrix, most options are already included with standard meters 2 year standard warranty, no additional cost Written certificate with data, no additional cost All meters are UL Certified Amik 100 Power Meter Special Features User selectable CT secondary 1A/5A User selectable PT secondary from 100 VLL to 500 VLL Wide auxiliary power supply which can accept any input between 40V-300V AC/DC Storage of MIN/MAX values Measures and display of RPM, run hours, on hours and no. of interrupts Limit switch with one relay
Datasheet
Description
The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage, AC Current, Frequency, Active, Reactive, Apparent Power, Import Export Energy and many more. All meters are 1/4 DIN (96 x 96mm) and have 3 lines 0.56" RED LED display. To provide more value to this series, Simpson offers: Easy ordering matrix, most options are already included with standard meters 2 year standard warranty, no additional cost Written certificate with data, no additional cost All meters are UL Certified Amik 100 Power Meter Special Features User selectable CT secondary 1A/5A User selectable PT secondary from 100 VLL to 500 VLL Wide auxiliary power supply which can accept any input between 40V-300V AC/DC Storage of MIN/MAX values Measures and display of RPM, run hours, on hours and no. of interrupts Limit switch with one relay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Power Meters - Amik Series - Simpson Electric Company
Elgin, IL, USA
Digital Power Meters
Amik Series
Digital Power Meters Amik Series
The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage, AC Current, Frequency, Active, Reactive, Apparent Power, Import Export Energy and many more. All meters are 1/4 DIN (96 x 96mm) and have 3 lines 0.56" RED LED display. To provide more value to this series, Simpson offers: Easy ordering matrix, most options are already included with standard meters 2 year standard warranty, no additional cost Written certificate with data, no additional cost All meters are UL Certified Amik 100 Power Meter Special Features User selectable CT secondary 1A/5A User selectable PT secondary from 100 VLL to 500 VLL Wide auxiliary power supply which can accept any input between 40V-300V AC/DC Storage of MIN/MAX values Measures and display of RPM, run hours, on hours and no. of interrupts Limit switch with one relay

The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage, AC Current, Frequency, Active, Reactive, Apparent Power, Import Export Energy and many more.

All meters are 1/4 DIN (96 x 96mm) and have 3 lines 0.56" RED LED display. To provide more value to this series, Simpson offers:

  • Easy ordering matrix, most options are already included with standard meters
  • 2 year standard warranty, no additional cost
  • Written certificate with data, no additional cost
  • All meters are UL Certified

Amik 100 Power Meter Special Features

  • User selectable CT secondary 1A/5A
  • User selectable PT secondary from 100 VLL to 500 VLL
  • Wide auxiliary power supply which can accept any input between 40V-300V AC/DC
  • Storage of MIN/MAX values
  • Measures and display of RPM, run hours, on hours and no. of interrupts
  • Limit switch with one relay
Supplier's Site Datasheet

Technical Specifications

  Simpson Electric Company
Product Category Digital Panel Meters
Product Number Amik Series
Product Name Digital Power Meters
Display Type Numeric
Display Technology LCD
Display Colors Red
Input Type AC Voltage; Three Phase AC Power
Unlock Full Specs
to access all available technical data

Similar Products

4-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details