Simpson Electric Company Transformers - Current Sense Transformers 37035

Description
CURR SENSE XFMR 1000A DIN RAIL
Datasheet
Description
CURR SENSE XFMR 1000A DIN RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Transformers - Current Sense Transformers
37035
Transformers - Current Sense Transformers 37035
CURR SENSE XFMR 1000A DIN RAIL

CURR SENSE XFMR 1000A DIN RAIL

Supplier's Site
Current Sense Transformers - 37035 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
37035
Current Sense Transformers 37035
SPLIT CORE CURRENT XFMR; 1000/5A

SPLIT CORE CURRENT XFMR; 1000/5A

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 37035 37035
Product Name Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A10-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 750 VA
View Details
Transformers - Power Transformers - 1182U24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details