Simpson Electric Company Ohmmeter; 1 Microohm to 20 Ohms; Ni-CadBattery and Test Leads 12681, 444-2

Description
Low Voltage Micro-Ohmmeter Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD display and a user adjustable low-resistance alarm and operates at 85-250 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use. This ohmmeter measures using an extremely small test voltage 100 μV (Max.) and a four wire measurement technique. The resistance reading is indicated on a 4-1⁄2 digit LCD display using one of two measuring modes, an automatic AC measurement mode or a manu
Description
Low Voltage Micro-Ohmmeter Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD display and a user adjustable low-resistance alarm and operates at 85-250 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use. This ohmmeter measures using an extremely small test voltage 100 μV (Max.) and a four wire measurement technique. The resistance reading is indicated on a 4-1⁄2 digit LCD display using one of two measuring modes, an automatic AC measurement mode or a manu

Suppliers

Company
Product
Description
Supplier Links
Ohmmeter; 1 Microohm to 20 Ohms; Ni-CadBattery and Test Leads - 70209668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ohmmeter; 1 Microohm to 20 Ohms; Ni-CadBattery and Test Leads
70209668
Ohmmeter; 1 Microohm to 20 Ohms; Ni-CadBattery and Test Leads 70209668
Low Voltage Micro-Ohmmeter Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD display and a user adjustable low-resistance alarm and operates at 85-250 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use. This ohmmeter measures using an extremely small test voltage 100 μV (Max.) and a four wire measurement technique. The resistance reading is indicated on a 4-1⁄2 digit LCD display using one of two measuring modes, an automatic AC measurement mode or a manu

Low Voltage Micro-Ohmmeter
Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD display and a user adjustable low-resistance alarm and operates at 85-250 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use.
This ohmmeter measures using an extremely small test voltage 100 μV (Max.) and a four wire measurement technique. The resistance reading is indicated on a 4-1⁄2 digit LCD display using one of two measuring modes, an automatic AC measurement mode or a manu

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Resistance Meters
Product Number 70209668
Product Name Ohmmeter; 1 Microohm to 20 Ohms; Ni-CadBattery and Test Leads
Resistance 1.00E-9 to 0.0200 kohms
Unlock Full Specs
to access all available technical data

Similar Products

UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Multimeters - 2048325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
Standards and Certifications RoHS
View Details
HRLC Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Digits 5 Digits
Options & Features Battery powered
View Details