Hoyt Electrical Instrument Works, Inc.Micro-Milliohm Tester4137 MO
Description
Four terminal measurement.
Measures down to 100µω.
5 Ranges from 200.0mω to 2000ω.
Maximum resolution of 100µω
Three test currents with over-temperature protection.
Protection against inadvertent connection to over-voltage.
Large LCD.
Potential lead resistance, current lead resistance checks.
"Full-Featured" EnerSaveTM inside.
EnerSaveTM AUTO-HOLD.
EnerSaveTM AUTO-OFF.
Lightweight, robust & compact.
Indicators show if reading may be invalid (R P, RC, and temperature).
"O-Ring" sealed case.
Future optional rechargeable battery.
EN 61010-1 CAT III 20V EN 61326-1.
Hoyt Electrical Instrument Works, Inc.
Done
Description
Four terminal measurement.
Measures down to 100µω.
5 Ranges from 200.0mω to 2000ω.
Maximum resolution of 100µω
Three test currents with over-temperature protection.
Protection against inadvertent connection to over-voltage.
Large LCD.
Potential lead resistance, current lead resistance checks.
"Full-Featured" EnerSaveTM inside.
EnerSaveTM AUTO-HOLD.
EnerSaveTM AUTO-OFF.
Lightweight, robust & compact.
Indicators show if reading may be invalid (R P, RC, and temperature).
"O-Ring" sealed case.
Future optional rechargeable battery.
EN 61010-1 CAT III 20V EN 61326-1.
Four terminal measurement.
Measures down to 100µω.
5 Ranges from 200.0mω to 2000ω.
Maximum resolution of 100µω
Three test currents with over-temperature protection.
Protection against inadvertent connection to over-voltage.
Large LCD.
Potential lead resistance, current lead resistance checks.
"Full-Featured" EnerSaveTM inside.
EnerSaveTM AUTO-HOLD.
EnerSaveTM AUTO-OFF.
Lightweight, robust & compact.
Indicators show if reading may be invalid (R P, RC, and temperature).
"O-Ring" sealed case.
Future optional rechargeable battery.
EN 61010-1 CAT III 20V EN 61326-1.
Four terminal measurement.
Measures down to 100µΩ.
5 Ranges from 200.0mΩ to 2000Ω.
Maximum resolution of 100µΩ
Three test currents with over-temperature protection.
Protection against inadvertent connection to over-voltage.
Large LCD.
Potential lead resistance, current lead resistance checks.
"Full-Featured" EnerSaveTM inside.
EnerSaveTM AUTO-HOLD.
EnerSaveTM AUTO-OFF.
Lightweight, robust & compact.
Indicators show if reading may be invalid (R P, RC, and temperature).