Simpson Door Company Voltage Meter; Meter Function Simpson TV-3-AVV050

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Display Accuracy ±:2%; Meter Shape:Rectangular; Meter Size/Dimensions:3" x 3.46" x 1.79" RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Display Accuracy ±:2%; Meter Shape:Rectangular; Meter Size/Dimensions:3" x 3.46" x 1.79" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 95F5768 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
95F5768
Voltage Meter; Meter Function Simpson 95F5768
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Display Accuracy ±:2%; Meter Shape:Rectangular; Meter Size/Dimensions:3" x 3.46" x 1.79" RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Display Accuracy ±:2%; Meter Shape:Rectangular; Meter Size/Dimensions:3" x 3.46" x 1.79" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5768
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 629965 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; Frequency; Voltage, Frequency
Width 68 mm (2.68 inch)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers