Simpson Door Company Current Meter; Meter Function Simpson TV-3-AAA015

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 95F5778 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
95F5778
Current Meter; Meter Function Simpson 95F5778
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5778
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details