Simpson Door Company Current Meter; Meter Function Simpson TV-2-DAA500

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 500A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 A; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 500A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 A; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 95F5733 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
95F5733
Current Meter; Meter Function Simpson 95F5733
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 500A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 A; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 500A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 A; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5733
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details