Simpson Door Company Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson M24522330

Description
DIGITAL PANEL METER, AC VOLTAGE, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:AC Voltage; Meter Range:0V to 20V; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Description
DIGITAL PANEL METER, AC VOLTAGE, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:AC Voltage; Meter Range:0V to 20V; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5813 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5813
Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5813
DIGITAL PANEL METER, AC VOLTAGE, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:AC Voltage; Meter Range:0V to 20V; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, AC VOLTAGE, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:AC Voltage; Meter Range:0V to 20V; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5813
Product Name Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers