Simpson Door Company Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson M24522260

Description
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Description
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, part number 90Y5810, is designed for measuring DC current within a range of 0A to 5A. It operates on a supply voltage of 9-32VDC and features a 4.5-digit display with a digit height of 10.2mm. The panel cutout dimensions are 22.2mm in height and 68mm in width, making it suitable for standard panel installations. The device includes screw terminal connectors for straightforward installation and a unique mounting bracket that allows for stacking multiple units. It is suitable for applications requiring precise current measurement in various electronic projects.

Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, part number 90Y5810, is designed for measuring DC current within a range of 0A to 5A. It operates on a supply voltage of 9-32VDC and features a 4.5-digit display with a digit height of 10.2mm. The panel cutout dimensions are 22.2mm in height and 68mm in width, making it suitable for standard panel installations. The device includes screw terminal connectors for straightforward installation and a unique mounting bracket that allows for stacking multiple units. It is suitable for applications requiring precise current measurement in various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5810 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5810
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5810
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5810
Product Name Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details