Simpson Door Company Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson M24522210

Description
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Description
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5805 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5805
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5805
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5805
Product Name Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details