DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 90Y5801 |
| Product Name | Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson |
| Number Digits | 4.5 |