Simpson Door Company Process Meter; No. Of Digits / Alpha Simpson M245-1-0-71-0

Description
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Simpson - 92F4213 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Simpson
92F4213
Process Meter; No. Of Digits / Alpha Simpson 92F4213
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 92F4213
Product Name Process Meter; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers