Simpson Door Company Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson M23522722

Description
DIGITAL PANEL METER, DC PROCESS, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:1V to 5V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Description
DIGITAL PANEL METER, DC PROCESS, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:1V to 5V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5797 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5797
Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5797
DIGITAL PANEL METER, DC PROCESS, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:1V to 5V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, DC PROCESS, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:1V to 5V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5797
Product Name Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers