Simpson Door Company Digital Panel Meter, Ac Current, 9-32Vdc; No. Of Digits / Alpha Simpson M23522450

Description
DIGITAL PANEL METER, AC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:AC Current; Meter Range:0A to 2A; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Description
DIGITAL PANEL METER, AC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:AC Current; Meter Range:0A to 2A; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Ac Current, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5791 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Ac Current, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5791
Digital Panel Meter, Ac Current, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5791
DIGITAL PANEL METER, AC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:AC Current; Meter Range:0A to 2A; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, AC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:AC Current; Meter Range:0A to 2A; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5791
Product Name Digital Panel Meter, Ac Current, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details