DIGITAL PANEL METER, AC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 600V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 90Y5786 |
| Product Name | Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson |
| Number Digits | 3.5 |