Simpson Door Company Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson M23522340

Description
DIGITAL PANEL METER, AC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Description
DIGITAL PANEL METER, AC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, part number 90Y5785, is designed for measuring AC voltage within a range of 0V to 200V. It operates on a supply voltage of 9-32V DC and features a 3.5-digit display with a digit height of 14.2mm. The panel cutout dimensions are 22.2mm in height and 68mm in width, making it suitable for standard panel installations. This meter includes screw terminal connectors for straightforward installation and a unique mounting bracket that allows for stacking multiple units. The device is capable of displaying readings with selectable decimal points and has an overrange indication feature. It is rated for operation in environments with temperatures ranging from 0 to 55°C and can handle relative humidity levels of up to 85% non-condensing at 40°C. Engineers considering this product should note its accuracy specifications, which include ±0.2% of input at 200Hz and ±0.5% of reading for AC TRMS voltage measurements. The meter also features a warm-up time of less than 20 minutes and a typical noise rejection ratio (CMRR) of 86 dB.

Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, part number 90Y5785, is designed for measuring AC voltage within a range of 0V to 200V. It operates on a supply voltage of 9-32V DC and features a 3.5-digit display with a digit height of 14.2mm. The panel cutout dimensions are 22.2mm in height and 68mm in width, making it suitable for standard panel installations. This meter includes screw terminal connectors for straightforward installation and a unique mounting bracket that allows for stacking multiple units. The device is capable of displaying readings with selectable decimal points and has an overrange indication feature. It is rated for operation in environments with temperatures ranging from 0 to 55°C and can handle relative humidity levels of up to 85% non-condensing at 40°C. Engineers considering this product should note its accuracy specifications, which include ±0.2% of input at 200Hz and ±0.5% of reading for AC TRMS voltage measurements. The meter also features a warm-up time of less than 20 minutes and a typical noise rejection ratio (CMRR) of 86 dB.

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5785 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5785
Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5785
DIGITAL PANEL METER, AC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, AC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5785
Product Name Digital Panel Meter, Ac Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter for Quadrature Encoder Input and Bidirectional Position or Rate - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details