Simpson Door Company Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson M23522250

Description
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:0A to 2A; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Description
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:0A to 2A; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5780 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5780
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5780
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:0A to 2A; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:0A to 2A; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5780
Product Name Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers