Simpson Door Company Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson M23522230

Description
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:0mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Description
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:0mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5778 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5778
Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5778
DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:0mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, DC CURRENT, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:0mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5778
Product Name Digital Panel Meter, Dc Current, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details