Simpson Door Company Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson M23522150

Description
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 600V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Description
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 600V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5775 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5775
Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5775
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 600V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 600V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5775
Product Name Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers