Simpson Door Company Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson M23522130

Description
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Description
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5773 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5773
Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5773
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5773
Product Name Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details