Simpson Door Company Frequency Meter; No. Of Digits / Alpha Simpson M235-1-0-82-0

Description
FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 1999Hz; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet
Description
FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 1999Hz; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter; No. Of Digits / Alpha Simpson - 91F9699 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter; No. Of Digits / Alpha Simpson
91F9699
Frequency Meter; No. Of Digits / Alpha Simpson 91F9699
FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 1999Hz; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 1999Hz; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 91F9699
Product Name Frequency Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details