Simpson Door Company Voltage Meter; No. Of Digits / Alpha Simpson M235-0-0-13-0

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Simpson - 95F5630 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Simpson
95F5630
Voltage Meter; No. Of Digits / Alpha Simpson 95F5630
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5630
Product Name Voltage Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
 - Digital Panel Meter for Batch Controller Analog Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details