The Voltage Meter, part number 92F4199, is a 4-1/2 digit digital panel meter designed for measuring DC voltage. It features a measurement range of 0V to 200V with a resolution of 100mV for the highest range. The display is a 7-segment LCD with a digit height of 12.7mm, and it supports user-selectable decimal point positioning. The meter requires a panel cutout of 68.8mm in width and 22.6mm in height, with a mounting depth of less than 17mm. Power requirements include a supply voltage of ±5V, +5V, or +9V, with a maximum current draw of 2mA. The operating temperature range is from 0 to 55°C, and it can handle relative humidity levels of up to 85% non-condensing. The meter also includes features such as auto polarity indication and optional backlighting. Noise rejection capabilities are robust, with NMRR at 60dB and CMRR at a minimum of 90dB. This product is suitable for applications requiring precise voltage measurements in compact spaces.
VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:-; Supply Voltage Max:5V; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 92F4199 |
| Product Name | Voltage Meter; No. Of Digits / Alpha Simpson |
| Number Digits | 4.5 |