Simpson Door Company Process Meter; No. Of Digits / Alpha Simpson H3452-71-640

Description
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Simpson - 90C1378 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Simpson
90C1378
Process Meter; No. Of Digits / Alpha Simpson 90C1378
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90C1378
Product Name Process Meter; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
 - Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details