Simpson Door Company Digital Panel Meter; No. Of Digits / Alpha Simpson H345-2-13-000

Description
DIGITAL PANEL METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA
Datasheet
Description
DIGITAL PANEL METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter; No. Of Digits / Alpha Simpson - 11J5391 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter; No. Of Digits / Alpha Simpson
11J5391
Digital Panel Meter; No. Of Digits / Alpha Simpson 11J5391
DIGITAL PANEL METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA

DIGITAL PANEL METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 11J5391
Product Name Digital Panel Meter; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details