Simpson Door Company Temperature Meter; No. Of Digits / Alpha Simpson H3351-82-010

Description
TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Resistance; Meter Range:0ohm to 2kohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet
Description
TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Resistance; Meter Range:0ohm to 2kohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Simpson - 90C1369 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Simpson
90C1369
Temperature Meter; No. Of Digits / Alpha Simpson 90C1369
TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Resistance; Meter Range:0ohm to 2kohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Resistance; Meter Range:0ohm to 2kohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90C1369
Product Name Temperature Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Load Cell, Strain Gauge and Microvolt Applications, L20000WM - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers