Simpson Door Company Temperature Meter; No. Of Digits / Alpha Simpson H3351-81-010

Description
TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Resistance; Meter Range:0ohm to 200ohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet
Description
TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Resistance; Meter Range:0ohm to 200ohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Simpson - 90C1368 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Simpson
90C1368
Temperature Meter; No. Of Digits / Alpha Simpson 90C1368
TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Resistance; Meter Range:0ohm to 200ohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

TEMPERATURE METER; No. of Digits / Alpha:3-1/2; Meter Function:Resistance; Meter Range:0ohm to 200ohm; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90C1368
Product Name Temperature Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers