Simpson Door Company Digital Panel Meter; No. Of Digits / Alpha Simpson H335-4-46-0-2-0

Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA
Datasheet
Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter; No. Of Digits / Alpha Simpson - 16M5185 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter; No. Of Digits / Alpha Simpson
16M5185
Digital Panel Meter; No. Of Digits / Alpha Simpson 16M5185
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA

DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 16M5185
Product Name Digital Panel Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for Thermocouple Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers