Simpson Door Company Process Meter; No. Of Digits / Alpha Simpson F45-1-73-0

Description
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Simpson - 95F5541 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Simpson
95F5541
Process Meter; No. Of Digits / Alpha Simpson 95F5541
PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA

PROCESS METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5541
Product Name Process Meter; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details