Simpson Door Company Totalizer Display Panel; No. Of Digits / Alpha Simpson F45-1-72-0

Description
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:4-1/2; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet
Description
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:4-1/2; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizer Display Panel; No. Of Digits / Alpha Simpson - 95F5540 - Newark, An Avnet Company
Chicago, IL, United States
Totalizer Display Panel; No. Of Digits / Alpha Simpson
95F5540
Totalizer Display Panel; No. Of Digits / Alpha Simpson 95F5540
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:4-1/2; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:4-1/2; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 95F5540
Product Name Totalizer Display Panel; No. Of Digits / Alpha Simpson
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizer, 8900D Series - 8905DV - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
Counters - 8619857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No reset
Number of Digits 6
Digit Height 0.1732 inches (4.4 mm)
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details