CURRENT METER; No. of Digits / Alpha:4-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 95F5568 |
| Product Name | Current Meter; No. Of Digits / Alpha Simpson |
| Number Digits | 4.5 |