AC True RMS Voltage Meter; No. of Digits / Alpha:4.5; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 95F5572 |
| Product Name | Ac True Rms Voltage Meter; No. Of Digits / Alpha Simpson |
| Number Digits | 4.5 |