AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:AC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 95F5571 |
| Product Name | Ac True Rms Voltage Meter; No. Of Digits / Alpha Simpson |
| Number Digits | 4.5 |