Simpson Door Company Current Meter; No. Of Digits / Alpha Simpson F45-1-23-0

Description
CURRENT METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:0mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
Description
CURRENT METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:0mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Simpson - 95F5536 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Simpson
95F5536
Current Meter; No. Of Digits / Alpha Simpson 95F5536
CURRENT METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:0mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

CURRENT METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Current; Meter Range:0mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5536
Product Name Current Meter; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for DC Voltage and Current Input Signal Applications, L20000DCV1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details