Simpson Door Company Frequency Meter; No. Of Digits / Alpha Simpson F35-1-92-0

Description
FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 1999Hz; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
Datasheet
Description
FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 1999Hz; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter; No. Of Digits / Alpha Simpson - 91F9701 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter; No. Of Digits / Alpha Simpson
91F9701
Frequency Meter; No. Of Digits / Alpha Simpson 91F9701
FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 1999Hz; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 1999Hz; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 91F9701
Product Name Frequency Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Serial Input 6-Digit and Remote Display Applications, L60001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details