Simpson Door Company Frequency Meter; No. Of Digits / Alpha Simpson F35-1-91-0

Description
FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 199.9Hz; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
Datasheet
Description
FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 199.9Hz; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter; No. Of Digits / Alpha Simpson - 91F9700 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter; No. Of Digits / Alpha Simpson
91F9700
Frequency Meter; No. Of Digits / Alpha Simpson 91F9700
FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 199.9Hz; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 199.9Hz; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 91F9700
Product Name Frequency Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details