Simpson Door Company Ac True Rms Voltage Meter; No. Of Digits / Alpha Simpson F35-1-54-0

Description
AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Product Range:- RoHS Compliant: No
Datasheet
Description
AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac True Rms Voltage Meter; No. Of Digits / Alpha Simpson - 93F9514 - Newark, An Avnet Company
Chicago, IL, United States
Ac True Rms Voltage Meter; No. Of Digits / Alpha Simpson
93F9514
Ac True Rms Voltage Meter; No. Of Digits / Alpha Simpson 93F9514
AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Product Range:- RoHS Compliant: No

AC TRUE RMS VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 93F9514
Product Name Ac True Rms Voltage Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Batch Controller Analog Input Applications, L80000VF1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details