Simpson Door Company Totalizer Display Panel; No. Of Digits / Alpha Simpson F35-1-44-0

Description
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:7; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: No
Datasheet
Description
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:7; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizer Display Panel; No. Of Digits / Alpha Simpson - 93F9497 - Newark, An Avnet Company
Chicago, IL, United States
Totalizer Display Panel; No. Of Digits / Alpha Simpson
93F9497
Totalizer Display Panel; No. Of Digits / Alpha Simpson 93F9497
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:7; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: No

TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:7; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 93F9497
Product Name Totalizer Display Panel; No. Of Digits / Alpha Simpson
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details