Simpson Door Company Voltage Meter; No. Of Digits / Alpha Simpson F35-1-32-0

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 2V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 2V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Simpson - 93F9501 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Simpson
93F9501
Voltage Meter; No. Of Digits / Alpha Simpson 93F9501
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 2V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 2V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 93F9501
Product Name Voltage Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Meters - 1920-2072-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Current Range 0.0 to 4960 amps
View Details
3 suppliers