Simpson Door Company Current Meter; No. Of Digits / Alpha Simpson F35-1-21-0

Description
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA
Datasheet
Description
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Simpson - 93F9475 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Simpson
93F9475
Current Meter; No. Of Digits / Alpha Simpson 93F9475
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 93F9475
Product Name Current Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers