Simpson Door Company Panel Meter, Rate, 4Digit, 24V; No. Of Digits / Alpha Simpson APM-RATE-MAK

Description
PANEL METER, RATE, 4DIGIT, 24V; No. of Digits / Alpha:4; Meter Function:Rate; Meter Range:-; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V; Supply Voltage Max:24V
Datasheet
Description
PANEL METER, RATE, 4DIGIT, 24V; No. of Digits / Alpha:4; Meter Function:Rate; Meter Range:-; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V; Supply Voltage Max:24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Rate, 4Digit, 24V; No. Of Digits / Alpha Simpson - 27AJ3710 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Rate, 4Digit, 24V; No. Of Digits / Alpha Simpson
27AJ3710
Panel Meter, Rate, 4Digit, 24V; No. Of Digits / Alpha Simpson 27AJ3710
PANEL METER, RATE, 4DIGIT, 24V; No. of Digits / Alpha:4; Meter Function:Rate; Meter Range:-; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V; Supply Voltage Max:24V

PANEL METER, RATE, 4DIGIT, 24V; No. of Digits / Alpha:4; Meter Function:Rate; Meter Range:-; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V; Supply Voltage Max:24V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 27AJ3710
Product Name Panel Meter, Rate, 4Digit, 24V; No. Of Digits / Alpha Simpson
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details